AVX Corporation SMD 25V 100pF Capacitor 02013A101JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03ACG1E101JH NEW GLOBAL PN 25V 100pF A 581-KGM03ACG1E101JH Product overview: 02013A101JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-02013A101JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03ACG1E101JH NEW GLOBAL PN 25V 100pF A 581-KGM03ACG1E101JH Product overview: 02013A101JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-02013A101JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 100pF Capacitor
60-02013A101JAT2A
SMD 25V 100pF Capacitor 60-02013A101JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03ACG1E101JH NEW GLOBAL PN 25V 100pF A 581-KGM03ACG1E101JH Product overview: 02013A101JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-02013A101JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03ACG1E101JH NEW GLOBAL PN 25V 100pF A 581-KGM03ACG1E101JH Product overview: 02013A101JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-02013A101JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx - 95M7667 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx
95M7667
Ceramic Capacitor 100Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx 95M7667
CERAMIC CAPACITOR 100PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 100Pf, 25V, C0G/np0, 5%, 0201; Capacitance Kyocera Avx - 88W4159 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 100Pf, 25V, C0G/np0, 5%, 0201; Capacitance Kyocera Avx
88W4159
Mlcc Capacitor, 100Pf, 25V, C0G/np0, 5%, 0201; Capacitance Kyocera Avx 88W4159
MLCC CAPACITOR, 100pF, 25V, C0G/NP0, 5%, 0201; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

MLCC CAPACITOR, 100pF, 25V, C0G/NP0, 5%, 0201; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx - 34M9118 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
34M9118
Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx 34M9118
SMD Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 02013A101JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02013A101JAT2A
Ceramic Capacitors 02013A101JAT2A
CAP CER 100PF 25V C0G/NP0 0201

CAP CER 100PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-02013A101JAT2A 95M7667 88W4159 34M9118 02013A101JAT2A
Product Name SMD 25V 100pF Capacitor Ceramic Capacitor 100Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx Mlcc Capacitor, 100Pf, 25V, C0G/np0, 5%, 0201; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MPW400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH130K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details