Kyocera Corporation Ceramic Capacitors 02013A100JAT2A

Description
CAP CER 10PF 25V C0G/NP0 0201
Datasheet
Description
CAP CER 10PF 25V C0G/NP0 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 02013A100JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02013A100JAT2A
Ceramic Capacitors 02013A100JAT2A
CAP CER 10PF 25V C0G/NP0 0201

CAP CER 10PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Ceramic Capacitor 10Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx - 23K8184 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx
23K8184
Ceramic Capacitor 10Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx 23K8184
CERAMIC CAPACITOR 10PF 25V, C0G, 5%, 0201; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 25V, C0G, 5%, 0201; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 10Pf, 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0938 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 10Pf, 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx
55J0938
Mlcc Capacitor, 10Pf, 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx 55J0938
MLCC CAPACITOR, 10PF, 25V, C0G, 5%, 0201, FULL REEL; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 10PF, 25V, C0G, 5%, 0201, FULL REEL; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 02013A100JAT2A 23K8184
Product Name Ceramic Capacitors Ceramic Capacitor 10Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details