Kyocera Corporation Thin Film Capacitors 02011J0R4ZBSTR

Description
0.4pF Thin Film Capacitor 100V 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.4pF Thin Film Capacitor 100V 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-9719-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-9719-1-ND
Thin Film Capacitors 478-9719-1-ND
0.4pF Thin Film Capacitor 100V 0201 (0603 Metric)

0.4pF Thin Film Capacitor 100V 0201 (0603 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-9719-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-9719-2-ND
Thin Film Capacitors 478-9719-2-ND
0.4pF Thin Film Capacitor 100V 0201 (0603 Metric)

0.4pF Thin Film Capacitor 100V 0201 (0603 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-9719-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-9719-6-ND
Thin Film Capacitors 478-9719-6-ND
0.4pF Thin Film Capacitor 100V 0201 (0603 Metric)

0.4pF Thin Film Capacitor 100V 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.4pF 100V 0.01pF Capacitor
68-02011J0R4ZBSTR
SMD 0.4pF 100V 0.01pF Capacitor 68-02011J0R4ZBSTR
Cap Silicon 0.4pF 100V 0±30ppm/°C 0.01pF SMD 0201 125°C T/R Product overview: 02011J0R4ZBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4pF, 100V, 0.01pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.4pF, 100V, 0.01pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-02011J0R4ZBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 0.4pF 100V 0±30ppm/°C 0.01pF SMD 0201 125°C T/R Product overview: 02011J0R4ZBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4pF, 100V, 0.01pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.4pF, 100V, 0.01pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-02011J0R4ZBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Capacitors - 02011J0R4ZBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
02011J0R4ZBSTR
Thin Film Capacitors 02011J0R4ZBSTR
CAP THIN FILM 0.4PF 100V 0201

CAP THIN FILM 0.4PF 100V 0201

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 02011J0R4ZBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
02011J0R4ZBSTR
Capacitors - Thin Film Capacitors 02011J0R4ZBSTR
CAP THIN FILM 0.4PF 100V 0201

CAP THIN FILM 0.4PF 100V 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9719-1-ND 478-9719-6-ND 68-02011J0R4ZBSTR 02011J0R4ZBSTR 02011J0R4ZBSTR
Product Name Thin Film Capacitors Thin Film Capacitors SMD 0.4pF 100V 0.01pF Capacitor Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 0201 (0603 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers