KYOCERA AVX Components Corporation Ceramic Capacitors 0101ZC102KAT2A

Description
1000pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-0101ZC102KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0101ZC102KAT2ATR-ND
Ceramic Capacitors 478-0101ZC102KAT2ATR-ND
1000pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

1000pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-0101ZC102KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0101ZC102KAT2ADKR-ND
Ceramic Capacitors 478-0101ZC102KAT2ADKR-ND
CAP CER SMD

CAP CER SMD

Buy Now Datasheet
Ceramic Capacitors - 478-0101ZC102KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0101ZC102KAT2ACT-ND
Ceramic Capacitors 478-0101ZC102KAT2ACT-ND
CAP CER SMD

CAP CER SMD

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0101ZC102KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0101ZC102KAT2A
Capacitors - Ceramic Capacitors 0101ZC102KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-0101ZC102KAT2ATR-ND 478-0101ZC102KAT2ADKR-ND 0101ZC102KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details