KYOCERA AVX Components Corporation Ceramic Capacitors 01016D682KAT2A

Description
6800pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM02AR50J682KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02AR50J682KHTR-ND
Ceramic Capacitors 478-KGM02AR50J682KHTR-ND
6800pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

6800pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 01016D682KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
01016D682KAT2A
Ceramic Capacitors 01016D682KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-KGM02AR50J682KHTR-ND 01016D682KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021332 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details