Kyocera Corporation Ceramic Capacitors 01016D224MAT2A

Description
0.22µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM02AR50J224MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02AR50J224MHDKR-ND
Ceramic Capacitors 478-KGM02AR50J224MHDKR-ND
0.22µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM02AR50J224MHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02AR50J224MHTR-ND
Ceramic Capacitors 478-KGM02AR50J224MHTR-ND
0.22µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM02AR50J224MHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02AR50J224MHCT-ND
Ceramic Capacitors 478-KGM02AR50J224MHCT-ND
0.22µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 01016D224MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
01016D224MAT2A
Ceramic Capacitors 01016D224MAT2A
CAP CER 0.22UF 6.3V X5R 01005

CAP CER 0.22UF 6.3V X5R 01005

Supplier's Site Datasheet
Cap, Mlcc, X5R, 0.22Uf, 6.3V, 01005; Capacitance Kyocera Avx - 96Y8117 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 0.22Uf, 6.3V, 01005; Capacitance Kyocera Avx
96Y8117
Cap, Mlcc, X5R, 0.22Uf, 6.3V, 01005; Capacitance Kyocera Avx 96Y8117
CAP, MLCC, X5R, 0.22UF, 6.3V, 01005; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.4mm RoHS Compliant: Yes

CAP, MLCC, X5R, 0.22UF, 6.3V, 01005; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM02AR50J224MHDKR-ND 478-KGM02AR50J224MHTR-ND 01016D224MAT2A 96Y8117
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X5R, 0.22Uf, 6.3V, 01005; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Film Capacitors - 1855029P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details