The Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) from Win Source Electronics feature a general-purpose dielectric suitable for various applications, including decoupling and filtering. These components utilize X5R dielectric material, which allows for a temperature variation of capacitance within ±15% from -55°C to +85°C. They are available in high capacitance values, reaching up to 100OºF, and come in multiple case sizes, including 01005, 0201, 0402, and larger options. The devices support a range of rated voltages from 4V to 100V, making them versatile for different circuit requirements. The capacitors exhibit good insulation resistance and are designed to withstand various environmental conditions, including thermal shock and humidity. Their performance characteristics make them suitable for applications in consumer electronics, automotive, and industrial sectors.
Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.024" (0.61mm)
Mounting Type: Requires Holder
Temperature Coefficient: ±1200ppm/°C
| Win Source Electronics | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Name | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |