Kyocera Corporation Ceramic Capacitors 01016D102KAT2A

Description
1000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6437-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6437-6-ND
Ceramic Capacitors 478-6437-6-ND
1000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

1000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6437-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6437-1-ND
Ceramic Capacitors 478-6437-1-ND
1000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

1000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6437-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6437-2-ND
Ceramic Capacitors 478-6437-2-ND
1000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

1000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 01016D102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
01016D102KAT2A
Ceramic Capacitors 01016D102KAT2A
CAP CER 1000PF 6.3V X5R 01005

CAP CER 1000PF 6.3V X5R 01005

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf, 6.3V, X5R, 10%, 1005; Capacitance Kyocera Avx - 32T8876 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 6.3V, X5R, 10%, 1005; Capacitance Kyocera Avx
32T8876
Ceramic Capacitor 1000Pf, 6.3V, X5R, 10%, 1005; Capacitance Kyocera Avx 32T8876
CERAMIC CAPACITOR 1000PF, 6.3V, X5R, 10%, 1005; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.4mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 6.3V, X5R, 10%, 1005; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.4mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 1000Pf, 6.3V, X5R, 10%, 1005; Capacitance Kyocera Avx - 21T8186 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 6.3V, X5R, 10%, 1005; Capacitance Kyocera Avx
21T8186
Capacitor Ceramic 1000Pf, 6.3V, X5R, 10%, 1005; Capacitance Kyocera Avx 21T8186
CAPACITOR CERAMIC 1000PF, 6.3V, X5R, 10%, 1005; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Case Style:01005 [0402 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X5R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF, 6.3V, X5R, 10%, 1005; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Case Style:01005 [0402 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X5R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-6437-6-ND 478-6437-1-ND 01016D102KAT2A 32T8876 21T8186
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf, 6.3V, X5R, 10%, 1005; Capacitance Kyocera Avx Capacitor Ceramic 1000Pf, 6.3V, X5R, 10%, 1005; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Paper Film Capacitors - 104PPA102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers