AVX Corporation Rack & Panel Connector, Female, 56 Position, Crimp; No. Of Contacts Avx Interconnect 008016-056-000-607

Description
RACK & PANEL CONNECTOR, FEMALE, 56 POSITION, CRIMP; No. of Contacts:56Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
RACK & PANEL CONNECTOR, FEMALE, 56 POSITION, CRIMP; No. of Contacts:56Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connector, Female, 56 Position, Crimp; No. Of Contacts Avx Interconnect - 17M9941 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Female, 56 Position, Crimp; No. Of Contacts Avx Interconnect
17M9941
Rack & Panel Connector, Female, 56 Position, Crimp; No. Of Contacts Avx Interconnect 17M9941
RACK & PANEL CONNECTOR, FEMALE, 56 POSITION, CRIMP; No. of Contacts:56Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RACK & PANEL CONNECTOR, FEMALE, 56 POSITION, CRIMP; No. of Contacts:56Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M9941
Product Name Rack & Panel Connector, Female, 56 Position, Crimp; No. Of Contacts Avx Interconnect
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 027-6A03-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details