AVX Corporation Rack & Panel Connector, Female, 38 Position, Crimp; No. Of Contacts Avx Interconnect 008016-038-000-607

Description
RACK & PANEL CONNECTOR, FEMALE, 38 POSITION, CRIMP; No. of Contacts:38Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
RACK & PANEL CONNECTOR, FEMALE, 38 POSITION, CRIMP; No. of Contacts:38Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connector, Female, 38 Position, Crimp; No. Of Contacts Avx Interconnect - 04M4669 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Female, 38 Position, Crimp; No. Of Contacts Avx Interconnect
04M4669
Rack & Panel Connector, Female, 38 Position, Crimp; No. Of Contacts Avx Interconnect 04M4669
RACK & PANEL CONNECTOR, FEMALE, 38 POSITION, CRIMP; No. of Contacts:38Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RACK & PANEL CONNECTOR, FEMALE, 38 POSITION, CRIMP; No. of Contacts:38Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04M4669
Product Name Rack & Panel Connector, Female, 38 Position, Crimp; No. Of Contacts Avx Interconnect
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details