Kyocera Corporation Flat Flex Cables (FFC, FPC) - 006232005102800+ 006232005102800+

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 853105-0062320051028 00+ Series: 6232, Kyocera Features: Position Connector Package: Tray Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 4300 Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 853105-0062320051028 00+ Series: 6232, Kyocera Features: Position Connector Package: Tray Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 4300 Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 006232005102800+ - 853105-006232005102800+ - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 006232005102800+
853105-006232005102800+
Flat Flex Cables (FFC, FPC) - 006232005102800+ 853105-006232005102800+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 853105-0062320051028 00+ Series: 6232, Kyocera Features: Position Connector Package: Tray Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 4300 Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 853105-006232005102800+
Series: 6232, Kyocera
Features: Position Connector
Package: Tray
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 4300
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 853105-006232005102800+
Product Name Flat Flex Cables (FFC, FPC) - 006232005102800+
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details