AVX Corporation Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 006208530410020+

Description
Win Source Part Number: 1377278-006208530410 020+ Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Package: Tape & Reel Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: KYOCERA AVX Series: 6208, Kyocera Product Status: Active Features: Zero Insertion Force (ZIF) Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A Contact Finish: Gold Number of Positions: 30 Termination: Solder Contact Material: Copper Alloy Voltage Rating: 50V Pitch: 0.039" (1.00mm) Housing Material: Thermoplastic Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Height Above Board: 0.217" (5.50mm) Locking Feature: Slide Lock Cable End Type: Straight
Request a Quote Datasheet
Description
Win Source Part Number: 1377278-006208530410 020+ Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Package: Tape & Reel Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: KYOCERA AVX Series: 6208, Kyocera Product Status: Active Features: Zero Insertion Force (ZIF) Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A Contact Finish: Gold Number of Positions: 30 Termination: Solder Contact Material: Copper Alloy Voltage Rating: 50V Pitch: 0.039" (1.00mm) Housing Material: Thermoplastic Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Height Above Board: 0.217" (5.50mm) Locking Feature: Slide Lock Cable End Type: Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1377278-006208530410020+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1377278-006208530410020+
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1377278-006208530410020+
Win Source Part Number: 1377278-006208530410 020+ Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Package: Tape & Reel Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: KYOCERA AVX Series: 6208, Kyocera Product Status: Active Features: Zero Insertion Force (ZIF) Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A Contact Finish: Gold Number of Positions: 30 Termination: Solder Contact Material: Copper Alloy Voltage Rating: 50V Pitch: 0.039" (1.00mm) Housing Material: Thermoplastic Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Height Above Board: 0.217" (5.50mm) Locking Feature: Slide Lock Cable End Type: Straight

Win Source Part Number: 1377278-006208530410020+
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Package: Tape & Reel
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: KYOCERA AVX
Series: 6208, Kyocera
Product Status: Active
Features: Zero Insertion Force (ZIF)
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1A
Contact Finish: Gold
Number of Positions: 30
Termination: Solder
Contact Material: Copper Alloy
Voltage Rating: 50V
Pitch: 0.039" (1.00mm)
Housing Material: Thermoplastic
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.30mm
Height Above Board: 0.217" (5.50mm)
Locking Feature: Slide Lock
Cable End Type: Straight

Buy Now Datasheet
SMD Electronic Connector - 399-006208530410020+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
399-006208530410020+
SMD Electronic Connector 399-006208530410020+
CONN FFC FPC VERT 30POS 1MM SMD Product overview: 006208530410020+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-006208530410020+ can be used for catalog matching and distributor lookup.

CONN FFC FPC VERT 30POS 1MM SMD Product overview: 006208530410020+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-006208530410020+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1377278-006208530410020+ 399-006208530410020+
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details