AVX Corporation Memory / Card Type Kyocera Avx 00-9162-006-501-150.

Description
Memory / Card Type:Combo - MicroSD, SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:6Contacts; Contact Material:Nickel; Contact Plating:Gold Plated Contacts; Product Range:9162 Series; Connector Type:Memory Socket RoHS Compliant: Yes
Description
Memory / Card Type:Combo - MicroSD, SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:6Contacts; Contact Material:Nickel; Contact Plating:Gold Plated Contacts; Product Range:9162 Series; Connector Type:Memory Socket RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory / Card Type Kyocera Avx - 24AC1073 - Newark, An Avnet Company
Chicago, IL, United States
Memory / Card Type Kyocera Avx
24AC1073
Memory / Card Type Kyocera Avx 24AC1073
Memory / Card Type:Combo - MicroSD, SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:6Contacts; Contact Material:Nickel; Contact Plating:Gold Plated Contacts; Product Range:9162 Series; Connector Type:Memory Socket RoHS Compliant: Yes

Memory / Card Type:Combo - MicroSD, SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:6Contacts; Contact Material:Nickel; Contact Plating:Gold Plated Contacts; Product Range:9162 Series; Connector Type:Memory Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1073
Product Name Memory / Card Type Kyocera Avx
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details