KYOCERA AVX Components Corporation Contact Material Kyocera Avx 00-9155-002-541-006.

Description
Contact Material:Beryllium Copper; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Termination Type:Solder; Gender:Plug; Pitch Spacing:2.5mm RoHS Compliant: Yes
Description
Contact Material:Beryllium Copper; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Termination Type:Solder; Gender:Plug; Pitch Spacing:2.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact Material Kyocera Avx - 28AC5960 - Newark, An Avnet Company
Chicago, IL, United States
Contact Material Kyocera Avx
28AC5960
Contact Material Kyocera Avx 28AC5960
Contact Material:Beryllium Copper; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Termination Type:Solder; Gender:Plug; Pitch Spacing:2.5mm RoHS Compliant: Yes

Contact Material:Beryllium Copper; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Termination Type:Solder; Gender:Plug; Pitch Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 28AC5960
Product Name Contact Material Kyocera Avx
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details