AVX Corporation Rack & Panel Connector, Female, 90 Position, Crimp; No. Of Contacts Avx Interconnect 00-8016-090-000-607

Description
RACK & PANEL CONNECTOR, FEMALE, 90 POSITION, CRIMP; No. of Contacts:90Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
RACK & PANEL CONNECTOR, FEMALE, 90 POSITION, CRIMP; No. of Contacts:90Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connector, Female, 90 Position, Crimp; No. Of Contacts Avx Interconnect - 04M4659 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Female, 90 Position, Crimp; No. Of Contacts Avx Interconnect
04M4659
Rack & Panel Connector, Female, 90 Position, Crimp; No. Of Contacts Avx Interconnect 04M4659
RACK & PANEL CONNECTOR, FEMALE, 90 POSITION, CRIMP; No. of Contacts:90Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RACK & PANEL CONNECTOR, FEMALE, 90 POSITION, CRIMP; No. of Contacts:90Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04M4659
Product Name Rack & Panel Connector, Female, 90 Position, Crimp; No. Of Contacts Avx Interconnect
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1882-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
2 suppliers
Modular Connectors / Ethernet Connectors - 102C02 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers