AVX Corporation Rack & Panel Connector, Female, 20 Position, Crimp; No. Of Contacts Avx Interconnect 00-8016-020-000-607

Description
RACK & PANEL CONNECTOR, FEMALE, 20 POSITION, CRIMP; No. of Contacts:20Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
RACK & PANEL CONNECTOR, FEMALE, 20 POSITION, CRIMP; No. of Contacts:20Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connector, Female, 20 Position, Crimp; No. Of Contacts Avx Interconnect - 04M4657 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Female, 20 Position, Crimp; No. Of Contacts Avx Interconnect
04M4657
Rack & Panel Connector, Female, 20 Position, Crimp; No. Of Contacts Avx Interconnect 04M4657
RACK & PANEL CONNECTOR, FEMALE, 20 POSITION, CRIMP; No. of Contacts:20Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RACK & PANEL CONNECTOR, FEMALE, 20 POSITION, CRIMP; No. of Contacts:20Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04M4657
Product Name Rack & Panel Connector, Female, 20 Position, Crimp; No. Of Contacts Avx Interconnect
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Push-in bulkhead connector - NPQH-H-Q4-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details