Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 7PM-GA
Product Status: Active
Connector Type: Header, Cuttable
Gender: Receptacle
Signal Lines: Stereo
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID)
Number of Positions/Contacts: 8p8c (RJ45), 2 Power
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters |
| Package Type | Other; 7PM-GA |