The Kvaser PCIEcan HS/HS is a dual-channel CAN interface board designed for PCI Express bus systems. It features galvanic isolation to protect against voltage spikes, making it suitable for both standard and industrial computers. The board supports CAN 2.0 A and 2.0 B protocols and operates at bitrates ranging from 0 to 1000 kbit/s. With dimensions of approximately 120 x 95 x 20 mm and a weight of 100g, it is compact and lightweight. The device includes high-speed ISO 11898 compliant driver circuits and interfaces with the CAN bus via DSUB connectors, adhering to CiA-DS102 pin assignments. It is capable of detecting error frames and supports silent mode, although it does not generate error frames. The operating temperature range is broad, from -40°C to +85°C, making it versatile for various environments. Engineers looking for a reliable CAN interface solution with robust features may find the Kvaser PCIEcan HS/HS a suitable choice for their projects.
INTERFACE BOARD, CAN, 2CH; Data Transmission Distance:-; Module Interface:CAN; Data Rate:1000Kbps; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 45X5643 |
| Product Name | Interface Board, Can, 2Ch; Data Transmission Distance Kvaser |