Kussmaul Electronics Company, Inc. Power Supplies - Battery Savers Model # 091-92-12

Description
Ideal for Powering Computer & MDT Relay Automatically Switches Load from Battery to Power Supply when A.C. Line is Applied Removes Load from Vehicle Battery Low Ripple, Regulated Output Simple Installation The Model 091-92-12 BATTERY SAVER is a power supply with a load transfer relay. Inputs are the +12 volts from the vehicle's battery and 120 volts A.C. shore power. An MDT or computer may be connected to the output terminal. When shore power is applied a well-regulated switching power supply converts the 120 VAC to +12 VDC and a relay transfers the load from the battery to the power supply. This Battery Saver provides low ripple D.C. power to ensure no interference while powering sensitive electronic equipment.
Description
Ideal for Powering Computer & MDT Relay Automatically Switches Load from Battery to Power Supply when A.C. Line is Applied Removes Load from Vehicle Battery Low Ripple, Regulated Output Simple Installation The Model 091-92-12 BATTERY SAVER is a power supply with a load transfer relay. Inputs are the +12 volts from the vehicle's battery and 120 volts A.C. shore power. An MDT or computer may be connected to the output terminal. When shore power is applied a well-regulated switching power supply converts the 120 VAC to +12 VDC and a relay transfers the load from the battery to the power supply. This Battery Saver provides low ripple D.C. power to ensure no interference while powering sensitive electronic equipment.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Battery Savers - Model # 091-92-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Power Supplies - Battery Savers
Model # 091-92-12
Power Supplies - Battery Savers Model # 091-92-12
Ideal for Powering Computer & MDT Relay Automatically Switches Load from Battery to Power Supply when A.C. Line is Applied Removes Load from Vehicle Battery Low Ripple, Regulated Output Simple Installation The Model 091-92-12 BATTERY SAVER is a power supply with a load transfer relay. Inputs are the +12 volts from the vehicle's battery and 120 volts A.C. shore power. An MDT or computer may be connected to the output terminal. When shore power is applied a well-regulated switching power supply converts the 120 VAC to +12 VDC and a relay transfers the load from the battery to the power supply. This Battery Saver provides low ripple D.C. power to ensure no interference while powering sensitive electronic equipment.
  • Ideal for Powering Computer & MDT
  • Relay Automatically Switches Load from Battery to Power Supply when A.C. Line is Applied
  • Removes Load from Vehicle Battery
  • Low Ripple, Regulated Output
  • Simple Installation
    The Model 091-92-12 BATTERY SAVER is a power supply with a load transfer relay. Inputs are the +12 volts from the vehicle's battery and 120 volts A.C. shore power. An MDT or computer may be connected to the output terminal. When shore power is applied a well-regulated switching power supply converts the 120 VAC to +12 VDC and a relay transfers the load from the battery to the power supply. This Battery Saver provides low ripple D.C. power to ensure no interference while powering sensitive electronic equipment.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category DC Power Supplies
Product Number Model # 091-92-12
Product Name Power Supplies - Battery Savers
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Form Factor Wall Mount
Regulatory Compliance UL
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Technology Switching Power Supply
DC Output Voltage 60.0 volts
DC Output Current 10 amps
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Infinity Rack Mounting & Benchtop AC-DC Single Output Power Supply -  - Acopian Power Supplies
Specs
Technology Linear Power Supply
Form Factor Rack Mount
Applications Instrumentation
View Details