Kubler Inc. Timer, 10-30Vdc, Codix 523; Product Range Kuebler 6.523.012.300

Description
TIMER, 10-30VDC, CODIX 523; Product Range:Codix 523 Series; Timer Functions:Multifunct ion; Time Min:-; Time Max:-; No. of Timing Ranges:-; No. of Digits:6; Timer Output:-; Supply Voltage Max:30VDC; Current Rating Nom:-; Connection / RoHS Compliant: Yes
Datasheet
Description
TIMER, 10-30VDC, CODIX 523; Product Range:Codix 523 Series; Timer Functions:Multifunct ion; Time Min:-; Time Max:-; No. of Timing Ranges:-; No. of Digits:6; Timer Output:-; Supply Voltage Max:30VDC; Current Rating Nom:-; Connection / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, 10-30Vdc, Codix 523; Product Range Kuebler - 35M1945 - Newark, An Avnet Company
Chicago, IL, United States
Timer, 10-30Vdc, Codix 523; Product Range Kuebler
35M1945
Timer, 10-30Vdc, Codix 523; Product Range Kuebler 35M1945
TIMER, 10-30VDC, CODIX 523; Product Range:Codix 523 Series; Timer Functions:Multifunct ion; Time Min:-; Time Max:-; No. of Timing Ranges:-; No. of Digits:6; Timer Output:-; Supply Voltage Max:30VDC; Current Rating Nom:-; Connection / RoHS Compliant: Yes

TIMER, 10-30VDC, CODIX 523; Product Range:Codix 523 Series; Timer Functions:Multifunction; Time Min:-; Time Max:-; No. of Timing Ranges:-; No. of Digits:6; Timer Output:-; Supply Voltage Max:30VDC; Current Rating Nom:-; Connection / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 35M1945
Product Name Timer, 10-30Vdc, Codix 523; Product Range Kuebler
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.91 - Electronic staircase timer 16A - 149182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 8215055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details