KTR Corporation Stainless Steel Precision Joints X/XD

Description
The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle bearing are designed with a permanent lubrication and are thus maintenance-free. Both options offer a high efficiency level as well as smooth running with low friction. Product features Type X: Precision single joint with plain bearing Type XD: Precision double joint with plain bearing Max. speed = 300 1/min. Max. articulation angle = 45° each joint Available with finish bore H7; on request with keyway, square or hexagon bore
Datasheet
Description
The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle bearing are designed with a permanent lubrication and are thus maintenance-free. Both options offer a high efficiency level as well as smooth running with low friction. Product features Type X: Precision single joint with plain bearing Type XD: Precision double joint with plain bearing Max. speed = 300 1/min. Max. articulation angle = 45° each joint Available with finish bore H7; on request with keyway, square or hexagon bore
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Precision Joints - X/XD - KTR Corporation
Michigan City, IN, USA
Stainless Steel Precision Joints
X/XD
Stainless Steel Precision Joints X/XD
The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle bearing are designed with a permanent lubrication and are thus maintenance-free. Both options offer a high efficiency level as well as smooth running with low friction. Product features Type X: Precision single joint with plain bearing Type XD: Precision double joint with plain bearing Max. speed = 300 1/min. Max. articulation angle = 45° each joint Available with finish bore H7; on request with keyway, square or hexagon bore

The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle bearing are designed with a permanent lubrication and are thus maintenance-free. Both options offer a high efficiency level as well as smooth running with low friction.

Product features

  • Type X: Precision single joint with plain bearing
  • Type XD: Precision double joint with plain bearing
  • Max. speed = 300 1/min.
  • Max. articulation angle = 45° each joint
  • Available with finish bore H7; on request with keyway, square or hexagon bore
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Universal Joints
Product Number X/XD
Product Name Stainless Steel Precision Joints
Joint Type Single (optional feature); Double (optional feature)
Hub Bore Round (optional feature); Keyed; Hex (optional feature); Square (optional feature)
Operating Angle 45 degrees
Maximum Speed 300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Maximum Torque 95 In-lbs (110 kg-cm)
Hub O.D. 0.62 inch (16 mm)
Bore 0.375 inch (9.5 mm)
View Details
Universal Joints - 7906706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 1000 rpm
View Details
Universal Joint - PR (Single) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Joint Type Single
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 0.63 to 1.97 inch (16 to 50 mm)
View Details
W Series - WTL - Voith Turbo Inc.
Voith Turbo Inc.
Specs
Joint Type Double
Hub Bore Round
Maximum Torque 486726 to 8.85E6 In-lbs (561224 to 1.02E7 kg-cm)
View Details