KTR Corporation Backlash-Free, Torsionally Stiff Metal Bellow-Type Axial Plug-In Coupling TOOLFLEX® PI

Description
TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia. In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type. Product features Axial plug-in Optionally available with short bellow with 4 shafts (type S) or bellow with 6 shafts (type M)
Datasheet
Description
TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia. In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type. Product features Axial plug-in Optionally available with short bellow with 4 shafts (type S) or bellow with 6 shafts (type M)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backlash-Free, Torsionally Stiff Metal Bellow-Type Axial Plug-In Coupling - TOOLFLEX® PI - KTR Corporation
Michigan City, IN, USA
Backlash-Free, Torsionally Stiff Metal Bellow-Type Axial Plug-In Coupling
TOOLFLEX® PI
Backlash-Free, Torsionally Stiff Metal Bellow-Type Axial Plug-In Coupling TOOLFLEX® PI
TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia. In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type. Product features Axial plug-in Optionally available with short bellow with 4 shafts (type S) or bellow with 6 shafts (type M)

TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia.
In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type.

Product features

  • Axial plug-in
  • Optionally available with short bellow with 4 shafts (type S) or bellow with 6 shafts (type M)
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number TOOLFLEX® PI
Product Name Backlash-Free, Torsionally Stiff Metal Bellow-Type Axial Plug-In Coupling
Coupling Type Metal Bellows
Rated Torque 133 to 1327 In-lbs (153 to 1531 kg-cm)
Rated Speed 5750 to 11950 rpm
Torsional Stiffness 1020 to 6334 in-lb/deg (1920 to 11928 mN-m/arcmin)
Units English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ22, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj22 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details