KTR Corporation Flexible Jaw Coupling ROTEX® Standard

Description
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Jaw-type coupling for torque transmission and damping of torsional vibrations Axial plug-in, easy assembly, maintenance-free Standard spider from temperature resistant T-PUR® T-PUR operative range from -50° C to +120° C, temperature peaks up to +150° C Inch and taper bores Spline toothings acc. to DIN and SAE Inch and taper bores
Datasheet
Description
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Jaw-type coupling for torque transmission and damping of torsional vibrations Axial plug-in, easy assembly, maintenance-free Standard spider from temperature resistant T-PUR® T-PUR operative range from -50° C to +120° C, temperature peaks up to +150° C Inch and taper bores Spline toothings acc. to DIN and SAE Inch and taper bores
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Jaw Coupling - ROTEX® Standard - KTR Corporation
Michigan City, IN, USA
Flexible Jaw Coupling
ROTEX® Standard
Flexible Jaw Coupling ROTEX® Standard
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Jaw-type coupling for torque transmission and damping of torsional vibrations Axial plug-in, easy assembly, maintenance-free Standard spider from temperature resistant T-PUR® T-PUR operative range from -50° C to +120° C, temperature peaks up to +150° C Inch and taper bores Spline toothings acc. to DIN and SAE Inch and taper bores

ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers.

ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness.

Product features

  • Jaw-type coupling for torque transmission and damping of torsional vibrations
  • Axial plug-in, easy assembly, maintenance-free
  • Standard spider from temperature resistant T-PUR®
  • T-PUR operative range from -50° C to +120° C, temperature peaks up to +150° C
  • Inch and taper bores
  • Spline toothings acc. to DIN and SAE
  • Inch and taper bores
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number ROTEX® Standard
Product Name Flexible Jaw Coupling
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units English Design; Metric Design
Bore Diameter 0.2362 to 7.87 inch (6 to 200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3543 to 2.87 inch (9 to 73 mm)
Coupling Diameter 0.6299 to 6.18 inch (16 to 157 mm)
View Details
Flexible Coupling Flectors - 8087106 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 9.5 inch (241 mm)
View Details
Bellows Coupling 2 N·m [Ø6/Ø6 mm] - 1-4413.0011 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details