KTR Corporation Backlash-Free Flexible Shaft Coupling ROTEX® GS Miniature

Description
ROTEX® GS is a three-part coupling, backlash-free under pre-stress. The different hub designs and the different Shore hardnesses offer the optimal coupling for each application in automation engineering. In spite of its vibration-damping characteristics it is torsionally stiff so that it is not necessary to make any concessions to accuracy even with highly dynamic servo drives. The ROTEX GS works with the modular system; a high variety of different hub designs is available which can be combined within one coupling size. Product features Backlash-free, flexible jaw-type coupling Axial plug-in, easy blind assembly Maintenance-free Electrically isolating Small dimensions, low flywheel torques Tested for clean rooms Torques from 0.2 to 12 Nm Temperature range from -50° C to +120° C Spiders available in different Shore hardnesses
Datasheet
Description
ROTEX® GS is a three-part coupling, backlash-free under pre-stress. The different hub designs and the different Shore hardnesses offer the optimal coupling for each application in automation engineering. In spite of its vibration-damping characteristics it is torsionally stiff so that it is not necessary to make any concessions to accuracy even with highly dynamic servo drives. The ROTEX GS works with the modular system; a high variety of different hub designs is available which can be combined within one coupling size. Product features Backlash-free, flexible jaw-type coupling Axial plug-in, easy blind assembly Maintenance-free Electrically isolating Small dimensions, low flywheel torques Tested for clean rooms Torques from 0.2 to 12 Nm Temperature range from -50° C to +120° C Spiders available in different Shore hardnesses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backlash-Free Flexible Shaft Coupling - ROTEX® GS Miniature - KTR Corporation
Michigan City, IN, USA
Backlash-Free Flexible Shaft Coupling
ROTEX® GS Miniature
Backlash-Free Flexible Shaft Coupling ROTEX® GS Miniature
ROTEX® GS is a three-part coupling, backlash-free under pre-stress. The different hub designs and the different Shore hardnesses offer the optimal coupling for each application in automation engineering. In spite of its vibration-damping characteristics it is torsionally stiff so that it is not necessary to make any concessions to accuracy even with highly dynamic servo drives. The ROTEX GS works with the modular system; a high variety of different hub designs is available which can be combined within one coupling size. Product features Backlash-free, flexible jaw-type coupling Axial plug-in, easy blind assembly Maintenance-free Electrically isolating Small dimensions, low flywheel torques Tested for clean rooms Torques from 0.2 to 12 Nm Temperature range from -50° C to +120° C Spiders available in different Shore hardnesses

ROTEX® GS is a three-part coupling, backlash-free under pre-stress. The different hub designs and the different Shore hardnesses offer the optimal coupling for each application in automation engineering. In spite of its vibration-damping characteristics it is torsionally stiff so that it is not necessary to make any concessions to accuracy even with highly dynamic servo drives. The ROTEX GS works with the modular system; a high variety of different hub designs is available which can be combined within one coupling size.

Product features

  • Backlash-free, flexible jaw-type coupling
  • Axial plug-in, easy blind assembly
  • Maintenance-free
  • Electrically isolating
  • Small dimensions, low flywheel torques
  • Tested for clean rooms
  • Torques from 0.2 to 12 Nm
  • Temperature range from -50° C to +120° C
  • Spiders available in different Shore hardnesses
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number ROTEX® GS Miniature
Product Name Backlash-Free Flexible Shaft Coupling
Coupling Type Spider; Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Any combination of hubs (A 5A15M331503, A 5A15M331504, A 5A15M331506) can be mated with disk (A 5P15M3315) to form a coupling - A 5P15M3315 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Coupling Diameter 0.5906 inch (15 mm)
Coupling Length 1.02 inch (25.9 mm)
View Details