KTR Corporation Double Cardanic Shaft Torsionally Flexible Coupling ROTEX® DKM

Description
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Double cardanic compensating for bigger radial displacements Good damping properties by the double arrangement of spiders Low restoring forces Important quiet running due to lower unbalance in case of extreme displacements
Datasheet
Description
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Double cardanic compensating for bigger radial displacements Good damping properties by the double arrangement of spiders Low restoring forces Important quiet running due to lower unbalance in case of extreme displacements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Cardanic Shaft Torsionally Flexible Coupling - ROTEX® DKM - KTR Corporation
Michigan City, IN, USA
Double Cardanic Shaft Torsionally Flexible Coupling
ROTEX® DKM
Double Cardanic Shaft Torsionally Flexible Coupling ROTEX® DKM
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Double cardanic compensating for bigger radial displacements Good damping properties by the double arrangement of spiders Low restoring forces Important quiet running due to lower unbalance in case of extreme displacements

ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers.

ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness.

Product features

  • Double cardanic compensating for bigger radial displacements
  • Good damping properties by the double arrangement of spiders
  • Low restoring forces
  • Important quiet running due to lower unbalance in case of extreme displacements
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number ROTEX® DKM
Product Name Double Cardanic Shaft Torsionally Flexible Coupling
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 88.5 to 31858 In-lbs (102 to 36735 kg-cm)
Units English Design; Metric Design
Bore Diameter 0.9449 to 7.87 inch (24 to 200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 1 N·m [Ø6/Ø6 mm] - 1-4413.0003 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2756 to 2.95 inch (7 to 75 mm)
Coupling Diameter 1.97 to 8.58 inch (50 to 218 mm)
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details