KTR Corporation Double Flange Torsionally Flexible Coupling ROTEX® AFN

Description
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Double flange design type AFN applicable to heavy machinery Spider can be replaced while coupling remain installed, without removal of driving or driven machine Materials: flange hub 4N from steel, driving flange 3Na from GGG
Datasheet
Description
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Double flange design type AFN applicable to heavy machinery Spider can be replaced while coupling remain installed, without removal of driving or driven machine Materials: flange hub 4N from steel, driving flange 3Na from GGG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Flange Torsionally Flexible Coupling - ROTEX® AFN - KTR Corporation
Michigan City, IN, USA
Double Flange Torsionally Flexible Coupling
ROTEX® AFN
Double Flange Torsionally Flexible Coupling ROTEX® AFN
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Double flange design type AFN applicable to heavy machinery Spider can be replaced while coupling remain installed, without removal of driving or driven machine Materials: flange hub 4N from steel, driving flange 3Na from GGG

ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers.

ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness.

Product features

  • Double flange design type AFN applicable to heavy machinery
  • Spider can be replaced while coupling remain installed, without removal of driving or driven machine
  • Materials: flange hub 4N from steel, driving flange 3Na from GGG
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number ROTEX® AFN
Product Name Double Flange Torsionally Flexible Coupling
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units English Design; Metric Design
Bore Diameter 0.9449 to 8.66 inch (24 to 220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
Allen-Bradley / Rockwell Automation
View Details
Keyless Shaft Locking Assembly - LD060 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 1.97 inch (14 to 50 mm)
View Details
Torque Limiting Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Units Metric Design
View Details