KTR Corporation Steel Lamina Coupling RIGIFLEX®-HP C

Description
RIGIFLEX® couplings are used on such applications which require a reliable and maintenance-free torque transmission with shaft displacement at the same time. The laminas are waisted lamina sets arranged in layers. They are connected to the hubs or flanges, respectively, in an absolutely backlash-free fit by means of positive-locking set screws. Product features High-performance steel lamina coupling for high-speed and demanding drives Compact type C with high power density Torques up to 330,000 Nm Spacer to be assembled/disassembl ed radially Low-ventilation type Variable spacer lengths (DBSE) Torsional stiffness optimised for individual applications In accordance with API 671
Datasheet
Description
RIGIFLEX® couplings are used on such applications which require a reliable and maintenance-free torque transmission with shaft displacement at the same time. The laminas are waisted lamina sets arranged in layers. They are connected to the hubs or flanges, respectively, in an absolutely backlash-free fit by means of positive-locking set screws. Product features High-performance steel lamina coupling for high-speed and demanding drives Compact type C with high power density Torques up to 330,000 Nm Spacer to be assembled/disassembl ed radially Low-ventilation type Variable spacer lengths (DBSE) Torsional stiffness optimised for individual applications In accordance with API 671
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Lamina Coupling - RIGIFLEX®-HP C - KTR Corporation
Michigan City, IN, USA
Steel Lamina Coupling
RIGIFLEX®-HP C
Steel Lamina Coupling RIGIFLEX®-HP C
RIGIFLEX® couplings are used on such applications which require a reliable and maintenance-free torque transmission with shaft displacement at the same time. The laminas are waisted lamina sets arranged in layers. They are connected to the hubs or flanges, respectively, in an absolutely backlash-free fit by means of positive-locking set screws. Product features High-performance steel lamina coupling for high-speed and demanding drives Compact type C with high power density Torques up to 330,000 Nm Spacer to be assembled/disassembl ed radially Low-ventilation type Variable spacer lengths (DBSE) Torsional stiffness optimised for individual applications In accordance with API 671

RIGIFLEX® couplings are used on such applications which require a reliable and maintenance-free torque transmission with shaft displacement at the same time. The laminas are waisted lamina sets arranged in layers. They are connected to the hubs or flanges, respectively, in an absolutely backlash-free fit by means of positive-locking set screws.

Product features

  • High-performance steel lamina coupling for high-speed and demanding drives
  • Compact type C with high power density
  • Torques up to 330,000 Nm
  • Spacer to be assembled/disassembled radially
  • Low-ventilation type
  • Variable spacer lengths (DBSE)
  • Torsional stiffness optimised for individual applications
  • In accordance with API 671
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number RIGIFLEX®-HP C
Product Name Steel Lamina Coupling
Coupling Type Torsionally Flexible Coupling
Rated Torque 176991 to 2.92E6 In-lbs (204082 to 3.37E6 kg-cm)
Rated Speed 7000 to 17300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Bellow Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Metal Bellows
Units Metric Design
View Details
Flexible Coupling Flectors - 2032433 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.56 inch (65 mm)
View Details
Bellows Coupling 2 N·m [Ø6/Ø6 mm] - 1-4413.0011 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details