KTR Corporation Torsionally Flexible Couping with Brake Drum POLY-NORM® ADR-BTA

Description
The POLY-NORM® coupling is a torsionally-flexible , shear type shaft coupling. It has an axial plug-in design with a unique short overall length. The POLY-NORM® can be used in nearly all types of machinery and is ideal for the pump industry. Product features For brake drum as brake to stop Elastomer ring in built-in condition changeable Axially plug-in, easy assembly Maintenance-free Short-constructing – small dimension of shaft distance Torques from 40 to 5,500 Nm
Description
The POLY-NORM® coupling is a torsionally-flexible , shear type shaft coupling. It has an axial plug-in design with a unique short overall length. The POLY-NORM® can be used in nearly all types of machinery and is ideal for the pump industry. Product features For brake drum as brake to stop Elastomer ring in built-in condition changeable Axially plug-in, easy assembly Maintenance-free Short-constructing – small dimension of shaft distance Torques from 40 to 5,500 Nm
Datasheet
Datasheet Summary
Powered by GS/AI

The POLY-NORM® ADR-BTA coupling is a torsionally flexible, shear-type shaft coupling designed for various machinery applications, particularly in the pump industry. It features an axial plug-in design that allows for easy assembly and maintenance-free operation. The coupling accommodates torques ranging from 40 to 5,500 Nm, making it suitable for a wide range of applications. It includes a brake drum for stopping purposes and has a compact design that minimizes shaft distance. The elastomer ring is changeable in built-in condition, enhancing its versatility. The product is constructed from durable materials, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The POLY-NORM® ADR-BTA coupling is a torsionally flexible, shear-type shaft coupling designed for various machinery applications, particularly in the pump industry. It features an axial plug-in design that allows for easy assembly and maintenance-free operation. The coupling accommodates torques ranging from 40 to 5,500 Nm, making it suitable for a wide range of applications. It includes a brake drum for stopping purposes and has a compact design that minimizes shaft distance. The elastomer ring is changeable in built-in condition, enhancing its versatility. The product is constructed from durable materials, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Torsionally Flexible Couping with Brake Drum - POLY-NORM® ADR-BTA - KTR Corporation
Michigan City, IN, USA
Torsionally Flexible Couping with Brake Drum
POLY-NORM® ADR-BTA
Torsionally Flexible Couping with Brake Drum POLY-NORM® ADR-BTA
The POLY-NORM® coupling is a torsionally-flexible , shear type shaft coupling. It has an axial plug-in design with a unique short overall length. The POLY-NORM® can be used in nearly all types of machinery and is ideal for the pump industry. Product features For brake drum as brake to stop Elastomer ring in built-in condition changeable Axially plug-in, easy assembly Maintenance-free Short-constructing – small dimension of shaft distance Torques from 40 to 5,500 Nm

The POLY-NORM® coupling is a torsionally-flexible, shear type shaft coupling. It has an axial plug-in design with a unique short overall length. The POLY-NORM® can be used in nearly all types of machinery and is ideal for the pump industry.

Product features

  • For brake drum as brake to stop
  • Elastomer ring in built-in condition changeable
  • Axially plug-in, easy assembly
  • Maintenance-free
  • Short-constructing – small dimension of shaft distance
  • Torques from 40 to 5,500 Nm
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number POLY-NORM® ADR-BTA
Product Name Torsionally Flexible Couping with Brake Drum
Coupling Type Torsionally Flexible Coupling
Rated Torque 796 to 237168 In-lbs (918 to 273469 kg-cm)
Units English Design; Metric Design
Bore Diameter 1.57 to 6.89 inch (40 to 175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 0.5 N·m [Ø6/Ø6 mm] - 1-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
N-EUPEX 'Claw' or 'Cam' Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible claw coupling
Rated Torque 97.35 to 548673 In-lbs (112 to 632653 kg-cm)
Rated Speed 1000 to 7500 rpm
View Details
Keyless Shaft Locking Assembly - LD020 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 43.7 inch (19 to 1110 mm)
View Details