KTR Corporation KTRC Couplings KTR-19MMST-LD24-0750CA

Description
Coupling, 19mm ST to 3/4in. CA Bore,
Description
Coupling, 19mm ST to 3/4in. CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-19MMST-LD24-0750CA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 19mm ST to 3/4in. CA Bore,

Coupling, 19mm ST to 3/4in. CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-19MMST-LD24-0750CA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD010 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Flexible Coupling Flectors - 8100713 - RS Components, Ltd.
Specs
Coupling Type Gear / Multi-Jaw; Gear coupling
Rated Torque 177 In-lbs (204 kg-cm)
Units Metric Design
View Details
Bellows Coupling 0.5 N·m [Ø6/Ø6 mm] - 1-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details