RS Components, Ltd. Flexible Coupling Flectors 8100713

Description
Barrel Gear Coupling Sleeve for 19mm Hub
Request a Quote
Description
Barrel Gear Coupling Sleeve for 19mm Hub
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 8100713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
8100713
Flexible Coupling Flectors 8100713
Barrel Gear Coupling Sleeve for 19mm Hub

Barrel Gear Coupling Sleeve for 19mm Hub

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 8100713
Product Name Flexible Coupling Flectors
Coupling Type Gear / Multi-Jaw; Gear coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 8087323 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Rated Torque 841 In-lbs (969 kg-cm)
Units Metric Design
View Details
Flexible Couplings - 606032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.5906 inch (15 mm)
View Details
Flexible Coupling Flectors - 8087096 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 8.25 inch (210 mm)
View Details
Flexible Couplings - 183186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Coupling Type Hrc coupling
View Details