KTR Corporation KTRC Couplings KTR-19MMST-HD24-19MMST

Description
Coupling, 19mm ST to 19mm ST Bore,
Description
Coupling, 19mm ST to 19mm ST Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-19MMST-HD24-19MMST - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 19mm ST to 19mm ST Bore,

Coupling, 19mm ST to 19mm ST Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-19MMST-HD24-19MMST
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
KHK GC1-12SJ16, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj16 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details