KTR Corporation KTRC Couplings KTR-12MMCA-LD19-18MMCA

Description
Coupling, 12mm CA to 18mm CA Bore,
Description
Coupling, 12mm CA to 18mm CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-12MMCA-LD19-18MMCA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 12mm CA to 18mm CA Bore,

Coupling, 12mm CA to 18mm CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-12MMCA-LD19-18MMCA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 8100729 - RS Components, Ltd.
Specs
Coupling Type Gear / Multi-Jaw; Gear coupling
Units Metric Design
Coupling Diameter 2.99 inch (76 mm)
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
View Details
Allen-Bradley / Rockwell Automation
View Details