KTR Corporation KTRC Couplings KTR-12MMCA-LD19-12MMCA

Description
Coupling, 12mm CA to 12mm CA Bore,
Description
Coupling, 12mm CA to 12mm CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-12MMCA-LD19-12MMCA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 12mm CA to 12mm CA Bore,

Coupling, 12mm CA to 12mm CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-12MMCA-LD19-12MMCA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
KHK GC2-20SJ32, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj32 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
RUPEX Pin and Bush Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible pin and bush couplings
Rated Torque 1062 to 1.15E7 In-lbs (1224 to 1.33E7 kg-cm)
Rated Speed 400 to 7000 rpm
View Details
Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details