KTR Corporation KTRC Couplings KTR-1000CA-LD24-24MMCA

Description
Coupling, 1in. CA to 24mm CA Bore, ND
Description
Coupling, 1in. CA to 24mm CA Bore, ND

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-1000CA-LD24-24MMCA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 1in. CA to 24mm CA Bore, ND

Coupling, 1in. CA to 24mm CA Bore, ND

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-1000CA-LD24-24MMCA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
KHK GC1-12SJ17, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj17 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Grid Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 425 to 2.71E6 In-lbs (490 to 3.12E6 kg-cm)
Units Metric Design
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details