KTR Corporation CLAMPEX® Not Self-centering Clamping Set KTR 100

Description
CLAMPEX® clamping elements are shaft-hub-connection s allowing for a backlash-free and non-positive connection between cylindric smooth shafts and hubs without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping elements in addition (Here series KTR 150 forms the only exception). Depending on the type the clamping elements are either untightened merely by declamping the screws or additionally pulling off the individual elements of the clamping set from each other. Among others, CLAMPEX® clamping elements are preferred as an alternative to feather key connections. Advantages Material saving by smaller shaft and hub dimensions Simplified production processes Suitable for modern drive systems Easy assembly and disassembly with standard tools Ideal for drives with high vibratory loads, e. g. acceleration and braking Produce connections that are permanently free from destruction, i. e. no shearing off of keyways, dowel pins, pins, etc. Specifically suitable for high-speed drives Insensitive to dirt Reusable repeatedly Overload protection of the machine components by slipping (repeated slipping should be avoided) Low stress concentration on the shaft (stress concentration factor on request) Corrosion- and acid-resistant surface coating for food-processing industry, marine industry and chemical industry on request Simple calculation of the clamping connection
Datasheet
Description
CLAMPEX® clamping elements are shaft-hub-connection s allowing for a backlash-free and non-positive connection between cylindric smooth shafts and hubs without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping elements in addition (Here series KTR 150 forms the only exception). Depending on the type the clamping elements are either untightened merely by declamping the screws or additionally pulling off the individual elements of the clamping set from each other. Among others, CLAMPEX® clamping elements are preferred as an alternative to feather key connections. Advantages Material saving by smaller shaft and hub dimensions Simplified production processes Suitable for modern drive systems Easy assembly and disassembly with standard tools Ideal for drives with high vibratory loads, e. g. acceleration and braking Produce connections that are permanently free from destruction, i. e. no shearing off of keyways, dowel pins, pins, etc. Specifically suitable for high-speed drives Insensitive to dirt Reusable repeatedly Overload protection of the machine components by slipping (repeated slipping should be avoided) Low stress concentration on the shaft (stress concentration factor on request) Corrosion- and acid-resistant surface coating for food-processing industry, marine industry and chemical industry on request Simple calculation of the clamping connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLAMPEX® Not Self-centering Clamping Set - KTR 100 - KTR Corporation
Michigan City, IN, USA
CLAMPEX® Not Self-centering Clamping Set
KTR 100
CLAMPEX® Not Self-centering Clamping Set KTR 100
CLAMPEX® clamping elements are shaft-hub-connection s allowing for a backlash-free and non-positive connection between cylindric smooth shafts and hubs without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping elements in addition (Here series KTR 150 forms the only exception). Depending on the type the clamping elements are either untightened merely by declamping the screws or additionally pulling off the individual elements of the clamping set from each other. Among others, CLAMPEX® clamping elements are preferred as an alternative to feather key connections. Advantages Material saving by smaller shaft and hub dimensions Simplified production processes Suitable for modern drive systems Easy assembly and disassembly with standard tools Ideal for drives with high vibratory loads, e. g. acceleration and braking Produce connections that are permanently free from destruction, i. e. no shearing off of keyways, dowel pins, pins, etc. Specifically suitable for high-speed drives Insensitive to dirt Reusable repeatedly Overload protection of the machine components by slipping (repeated slipping should be avoided) Low stress concentration on the shaft (stress concentration factor on request) Corrosion- and acid-resistant surface coating for food-processing industry, marine industry and chemical industry on request Simple calculation of the clamping connection

CLAMPEX® clamping elements are shaft-hub-connections allowing for a backlash-free and non-positive connection between cylindric smooth shafts and hubs without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping elements in addition (Here series KTR 150 forms the only exception). Depending on the type the clamping elements are either untightened merely by declamping the screws or additionally pulling off the individual elements of the clamping set from each other.
Among others, CLAMPEX® clamping elements are preferred as an alternative to feather key connections.

Advantages

  • Material saving by smaller shaft and hub dimensions
  • Simplified production processes
  • Suitable for modern drive systems
  • Easy assembly and disassembly with standard tools
  • Ideal for drives with high vibratory loads, e. g. acceleration and braking
  • Produce connections that are permanently free from destruction, i. e. no shearing off of keyways, dowel pins, pins, etc.
  • Specifically suitable for high-speed drives
  • Insensitive to dirt
  • Reusable repeatedly
  • Overload protection of the machine components by slipping (repeated slipping should be avoided)
  • Low stress concentration on the shaft (stress concentration factor on request)
  • Corrosion- and acid-resistant surface coating for food-processing industry, marine industry and chemical industry on request
  • Simple calculation of the clamping connection
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Shaft-Hub Locking Devices
Product Number KTR 100
Product Name CLAMPEX® Not Self-centering Clamping Set
Application Internal (Counter Bore)
Unlock Full Specs
to access all available technical data

Similar Products

Door locking devices - AV 15 - AV15RKX20U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Keyless Shaft Locking Assembly - LD050 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Bushing, max. Torque: 983in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-625131807 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.6250 inch (15.87 mm)
Maximum Torque 81.92 Ft-lbs (111 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details