Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLEXIBLE COUPLINGS
KTR CORPORATION
KTR-0875ST-LD19-24MMCA -- KTRC COUPLINGS
KTR Corporation
KTRC Couplings
KTR-0875ST-LD19-24MMCA
Description
Coupling, 7/8in. ST to 24mm CA Bore,
Galco Industrial Electronics
Done
Description
Coupling, 7/8in. ST to 24mm CA Bore,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
KTRC Couplings
KTR-0875ST-LD19-24MMCA
KTRC Couplings
KTR-0875ST-LD19-24MMCA
Coupling, 7/8in. ST to 24mm CA Bore,
Coupling, 7/8in. ST to 24mm CA Bore,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Flexible Couplings
Product Number
KTR-0875ST-LD19-24MMCA
Product Name
KTRC Couplings
Unlock Full Specs
to access all available technical data
Similar Products
DieQua Corporation
Series BC – Flexible Metal Bellows Couplings
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Any combination of A 5A15M331903,A 5A15M331904,A 5A15M331906, with A 5P15M3319 can be used to form a coupling
A 5A15M331904
Specs
Coupling Type
Sliding Block
Units
Metric Design
Bore Diameter
0.1575 inch (4 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Elastomer Coupling
Specs
Coupling Type
Tire
Rated Torque
1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed
1800 to 7500 rpm
View Details
RS Components, Ltd.
Flexible Coupling Flectors
2032418
Specs
Coupling Type
Curved jaw coupling
Units
Metric Design
Coupling Diameter
1.57 inch (40 mm)
View Details