KTR Corporation Electromechanic Brake System EMB-STOP RL S

Description
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features Max. lateral force 2,000 kN Suitable for harsh ambient conditions Electric interface via industrial connector Mechanical terminal position detection Signal generation via safety limit switch
Description
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features Max. lateral force 2,000 kN Suitable for harsh ambient conditions Electric interface via industrial connector Mechanical terminal position detection Signal generation via safety limit switch

Suppliers

Company
Product
Description
Supplier Links
Electromechanic Brake System - EMB-STOP RL S - KTR Corporation
Michigan City, IN, USA
Electromechanic Brake System
EMB-STOP RL S
Electromechanic Brake System EMB-STOP RL S
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features Max. lateral force 2,000 kN Suitable for harsh ambient conditions Electric interface via industrial connector Mechanical terminal position detection Signal generation via safety limit switch

EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant.

Product features

  • Max. lateral force 2,000 kN
  • Suitable for harsh ambient conditions
  • Electric interface via industrial connector
  • Mechanical terminal position detection
  • Signal generation via safety limit switch
Supplier's Site

Technical Specifications

  KTR Corporation
Product Category Electric Brakes
Product Number EMB-STOP RL S
Product Name Electromechanic Brake System
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

H140 Hysteresis Brake - H140 - Placid Industries
Specs
Power 0.0094 HP
Speed 5000 rpm
Voltage 6 to 90 volts
View Details
Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
RNB-Z Electromagnetic Zero-Backlash Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 1.5 to 12 Ft-lbs (2.03 to 16.27 N-m)
Speed 3500 to 5000 rpm
Voltage 24 to 90 volts
View Details