KTR Corporation Highly Flexible Curved-Tooth Gear Flange Coupling BoWex-ELASTIC® HE1/HE2

Description
Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features Highly flexible flange coupling with SAE and special flange dimensions Damping of torsional vibrations Compensation for misalignments on driving and driven side Axial plug-in without additional screwing Available in hardness 40, 50 and 65 Shore A"
Datasheet
Description
Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features Highly flexible flange coupling with SAE and special flange dimensions Damping of torsional vibrations Compensation for misalignments on driving and driven side Axial plug-in without additional screwing Available in hardness 40, 50 and 65 Shore A"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Flexible Curved-Tooth Gear Flange Coupling - BoWex-ELASTIC® HE1/HE2 - KTR Corporation
Michigan City, IN, USA
Highly Flexible Curved-Tooth Gear Flange Coupling
BoWex-ELASTIC® HE1/HE2
Highly Flexible Curved-Tooth Gear Flange Coupling BoWex-ELASTIC® HE1/HE2
Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features Highly flexible flange coupling with SAE and special flange dimensions Damping of torsional vibrations Compensation for misalignments on driving and driven side Axial plug-in without additional screwing Available in hardness 40, 50 and 65 Shore A"

Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required.

Product features

  • Highly flexible flange coupling with SAE and special flange dimensions
  • Damping of torsional vibrations
  • Compensation for misalignments on driving and driven side
  • Axial plug-in without additional screwing
  • Available in hardness 40, 50 and 65 Shore A"
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number BoWex-ELASTIC® HE1/HE2
Product Name Highly Flexible Curved-Tooth Gear Flange Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 3451 to 53097 In-lbs (3980 to 61224 kg-cm)
Rated Speed 3000 to 6200 rpm
Units English Design; Metric Design
Bore Diameter 1.22 to 3.15 inch (31 to 80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details
KHK GC2-I, Module 2, 40 Tooth, Gear Coupling Outer Rings - gc2-i - KHK USA, Inc.
Specs
Bore Diameter 4.13 inch (105 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details