The NWD-15 is a waveguide detector designed for broadband applications such as telecom, instrumentation, laboratory testing, and radar. It operates from 50 to 75 GHz with a sensitivity of 200 mV/mW and a flatness of ±2 dB maximum. The device has negative polarity and can withstand up to 20 dBm input power without damage. It features a WR-15 input connector and an SMA female output connector. The mechanical dimensions are 30 × 17.6 × 38.6 mm (1.181 × 0.693 × 1.52 in), with a maximum weight of 150 g. The operating temperature range is 0 to +50°C, and the non-operating temperature range is -20 to +70°C. The part meets the dimensional tolerance of ±0.2 mm.
kTB Solutions supplies coaxial and waveguide detectors work from 10MHz to 110GHz. Our detectors are widely used in many applications.
Features:
Applications:
Detectors Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | NWD-15 |
| Product Name | Detectors |
| Frequency Range | 50000 to 75000 MHz |