The NSM-30-3000-5-15 is a 5-SP3T switch matrix designed for wireless, transmitter, laboratory test, and radar applications operating from 0.03 to 3 GHz. It features 50 Ω impedance, 2 dB maximum insertion loss, 50 dB minimum isolation, and ±2° maximum phase balance. The device is controlled by 10-bit LVTTL signals with a 5 V supply and up to 500 mA current. Its mechanical assembly measures 240 × 60 × 20 mm with SMA female RF connectors and four 3.6 mm through-hole mounting points. Operating temperature ranges from -40 °C to +85 °C, and non-operating temperature spans -55 °C to +125 °C.
kTB Solutions supplies switch matrixs work at 9KHz~3GHz. We provide standard high performance switch matrixs.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NSM-30-3000-5-15 |
| Product Name | Switch Matrixs |
| Connector | SMA |