NPS8-1000-18000-A is a 1~18 GHz SP8T absorptive PIN diode switch with 50 Ω impedance, designed for wireless, radar, and laboratory test applications. It features a maximum insertion loss of 7 dB, minimum isolation of 60 dB, and a VSWR of 2.5:1 at 25°C, with a switching time of 200 ns maximum. The device operates from ±5 V with a control current of 2 A maximum and accepts TTL logic levels. Its RF connectors are SMA female, and it measures 79.42 × 69.94 × 16 mm, mounted via four 2.8 mm through-holes. The operating temperature range is -40°C to +85°C, and non-operating temperature extends from -55°C to +125°C.
kTB Solutions supplies PIN diode switches work at 0.02~40GHz, with maximum swithing time of 50nS. We provide standard high performance switches, as well as customized switches according to the requirements.
| kTB Solutions | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | NPS8-1000-18000-A |
| Product Name | PIN Diode Switches |