The NPS4-3000-6000-R is a reflective SP4T PIN diode switch operating from 3 to 6 GHz, designed for wireless, radar, and laboratory test applications. It features a maximum insertion loss of 3.2 dB, minimum isolation of 30 dB, and a maximum VSWR of 2.0. The device operates with ±5 V DC control voltage and draws 100 mA typically. Switching delay is 200 ns maximum, controlled by TTL logic levels. The housing is aluminum, with SMA female RF connectors and feedthrough/terminal
kTB Solutions supplies PIN diode switches work at 0.02~40GHz, with maximum swithing time of 50nS. We provide standard high performance switches, as well as customized switches according to the requirements.
| kTB Solutions | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | NPS4-3000-6000-R |
| Product Name | PIN Diode Switches |