The NPS2-2700-3100-A is a single-pole double-throw PIN diode switch designed for operation between 2.7 and 3.1 GHz in wireless, radar, and laboratory test applications. It features a maximum insertion loss of 1.3 dB, minimum isolation of 75 dB, and a maximum VSWR of 1.3. The device handles up to 30 dBm power, with on/off delay of 100 ns maximum, and is controlled via TTL logic levels. It operates from a supply voltage of +5 ±0.5 V and −15 ±3 V, drawing a maximum current of 0.05 A. The switch is mounted via four 2.55 mm through-holes, measures 30.48 × 22.86 × 8.89 mm excluding connectors, and uses SMA female RF connectors with feed-through or terminal post power connections. It functions reliably from −50 to +85°C and survives non-operating temperatures from −65 to +125°C.
kTB Solutions supplies PIN diode switches work at 0.02~40GHz, with maximum swithing time of 50nS. We provide standard high performance switches, as well as customized switches according to the requirements.
| kTB Solutions | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | NPS2-2700-3100-A |
| Product Name | PIN Diode Switches |