The NPS2-26000-40000-A is a SPDT PIN diode switch designed for operation between 26 GHz and 40 GHz in absorptive applications such as radar, wireless, and laboratory test systems. It features a maximum insertion loss of 5 dB, minimum isolation of 30 dB, and a VSWR of 2.2 max. The device operates with a control voltage of ±5 V DC and a current draw of 10 mA and 70 mA for off and on states, respectively, with a maximum on/off delay of 500 ns. It uses TTL logic for control, with high for on and low or NC for off. The switch is housed in an aluminum case with gold plating and has 2.92 mm female RF connectors and feedthrough/terminal
kTB Solutions supplies PIN diode switches work at 0.02~40GHz, with maximum swithing time of 50nS. We provide standard high performance switches, as well as customized switches according to the requirements.
| kTB Solutions | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | NPS2-26000-40000-A |
| Product Name | PIN Diode Switches |