The NPS2-1980-2010-R is a reflective SPDT PIN diode switch designed for operation between 1.98 and 2.01 GHz, with a maximum insertion loss of 0.6 dB and minimum isolation of 30 dB. It handles up to 100 W average power and maintains a VSWR of 1.5 max, with a 50 Ω impedance. The device is controlled by TTL logic levels, requiring +5 V and up to 500 mA, and features SMA female RF connectors. Its mechanical dimensions are 40 × 35 × 20 mm, and it operates from -40 to +85 °C with a non-operating range of -55 to +125 °C.
kTB Solutions supplies PIN diode switches work at 0.02~40GHz, with maximum swithing time of 50nS. We provide standard high performance switches, as well as customized switches according to the requirements.
| kTB Solutions | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | NPS2-1980-2010-R |
| Product Name | PIN Diode Switches |