The NPS2-0-6000-R is a reflective SPDT PIN diode switch designed for RF applications from DC to 6 GHz, with 50 Ω impedance. It features a maximum insertion loss of 1.3 dB and minimum isolation of 23 dB, supporting an input power up to 46 dBm and a DC power dissipation of 0.7 W. The device operates with a +5 VDC supply drawing 100 mA and has a TTL control interface. It uses SMA female RF connectors and terminal posts for power, mounted via four 2.2 mm through-holes. The unit measures 40 × 34 × 9.5 mm and weighs 37 g maximum, constructed of aluminum. Operating temperature ranges from -45°C to +85°C, with non-operating storage from -55°C to +125°C. On/Off delay is 150 ns maximum.
kTB Solutions supplies PIN diode switches work at 0.02~40GHz, with maximum swithing time of 50nS. We provide standard high performance switches, as well as customized switches according to the requirements.
| kTB Solutions | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | NPS2-0-6000-R |
| Product Name | PIN Diode Switches |