The NPS1-6000-18000-R is a reflective SPST PIN diode switch designed for operation between 6 and 18 GHz, with a maximum insertion loss of 3.2 dB and a minimum isolation of 60 dB. It features a VSWR of 2 max, handles up to 23 dBm power, and has an on/off delay of 50 ns max. The switch is controlled by TTL levels, with logic high (1) turning it off and low or NC (0) enabling it. The unit is housed in aluminum, measures 30 by 15 by 10 mm excluding connectors, and uses SMA female RF connectors with feedthrough or terminal post power connections. It mounts via two through-holes of 2.2 mm diameter and operates between -40 and +70 ℃, with non-operating temperatures from -55 to +85 ℃.
kTB Solutions supplies PIN diode switches work at 0.02~40GHz, with maximum swithing time of 50nS. We provide standard high performance switches, as well as customized switches according to the requirements.
| kTB Solutions | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | NPS1-6000-18000-R |
| Product Name | PIN Diode Switches |