The NPS1-2000-18000-R is a single-pole single-throw reflective PIN diode switch operating from 2 to 18 GHz, designed for wireless, radar, and laboratory test applications. It features a maximum insertion loss of 3 dB, minimum isolation of 55 dB, and a maximum VSWR of 2.0. The device supports a maximum RF power of 36 dBm with a 50 ns maximum on/off delay and operates from a +5 VDC supply drawing 0.1 A. Control is TTL-compatible, with high (1) enabling the switch and low or no connection (0) disabling it. The unit measures 28 × 20 × 12 mm excluding connectors and uses SMA female RF connectors with feedthrough or terminal post power connections. It is mounted via two 2.2 mm through-holes and operates between -40°C and +70°C, with non-operating temperatures from -55°C to +85°C.
kTB Solutions supplies PIN diode switches work at 0.02~40GHz, with maximum swithing time of 50nS. We provide standard high performance switches, as well as customized switches according to the requirements.
| kTB Solutions | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | NPS1-2000-18000-R |
| Product Name | PIN Diode Switches |