The NPD8-800-4200 is an 8-way power divider/combiner operating from 0.8 to 4.2 GHz with 50 Ω impedance, designed for applications such as amplifiers, mixers, and antenna systems. It features a maximum insertion loss of 1.8 dB, input VSWR of 1.4 max, output VSWR of 1.3 max, and minimum isolation of 20 dB. Amplitude balance is within 0.4 dB max, and phase balance is within ±4°. The device handles up to 30 W average power as a divider and 2 W as a combiner. It is housed in a 90 × 120 × 12 mm enclosure with SMA female connectors and secured via four 3.2 mm through-holes. Operating temperature ranges from -35 to +75 °C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-800-4200 |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA; SMA |
| Frequency | 800.00 to 4200.00 MHz |
| Insertion Loss | 1.80 dB |