The NPD8-800-2000-30-S is an 8-way power divider/combiner operating from 0.8 to 2 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory test applications. It features a maximum insertion loss of 1 dB, input VSWR of 1.25, output VSWR of 1.2, minimum isolation of 20 dB, amplitude balance of 0.3 dB max, and phase balance of ±4°. The device handles up to 30 W average power as a divider and 2 W as a combiner. It is housed in a case measuring 101.6 × 68.58 × 10.16 mm with SMA female connectors and mounting holes for ϕ3.78 mm through-holes, and weighs 260 g. Operating temperature ranges from -45 to +85 °C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-800-2000-30-S |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA; SMA |
| Frequency | 800.00 to 2000.00 MHz |
| Insertion Loss | 1.00 dB |